Panasonic Res, 6K8, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD6801X

Description
RES, 6K8, 0.5%, 0.1W, 0402, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6K8, 0.5%, 0.1W, 0402, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K8, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2904 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2904
Res, 6K8, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2904
RES, 6K8, 0.5%, 0.1W, 0402, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K8, 0.5%, 0.1W, 0402, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2905
Res, 6K8, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2905
RES, 6K8, 0.5%, 0.1W, 0402, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K8, 0.5%, 0.1W, 0402, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U2RD6801X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U2RD6801X
Resistors - Chip Resistor - Surface Mount ERJ-U2RD6801X
RES 6.8K OHM 0.5% 1/10W 0402 SMD

RES 6.8K OHM 0.5% 1/10W 0402 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 76AH2904 ERJ-U2RD6801X
Product Name Res, 6K8, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 6800 ohms 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details