Panasonic Chip Resistor - Surface Mount ERJ-U2RD6492X

Description
RES 64.9K OHM 0.5% 1/10W 0402 SM
Datasheet
Description
RES 64.9K OHM 0.5% 1/10W 0402 SM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U2RD6492X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U2RD6492X
Chip Resistor - Surface Mount ERJ-U2RD6492X
RES 64.9K OHM 0.5% 1/10W 0402 SM

RES 64.9K OHM 0.5% 1/10W 0402 SM

Supplier's Site Datasheet
Res, 64K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2894 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2894
Res, 64K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2894
RES, 64K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 64K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 64K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2895 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2895
Res, 64K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2895
RES, 64K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 64K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U2RD6492X 76AH2894
Product Name Chip Resistor - Surface Mount Res, 64K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 64900 ohms 64900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9600 ohms
View Details
4 suppliers