Panasonic Res, 62K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD6202X

Description
RES, 62K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 62K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 62K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2882 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2882
Res, 62K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2882
RES, 62K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 62K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 62K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2883 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2883
Res, 62K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2883
RES, 62K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 62K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2882
Product Name Res, 62K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 62000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details