Panasonic Res, 6K19, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD6191X

Description
RES, 6K19, 0.5%, 0.1W, 0402, THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6K19, 0.5%, 0.1W, 0402, THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K19, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2875 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2875
Res, 6K19, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2875
RES, 6K19, 0.5%, 0.1W, 0402, THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K19, 0.5%, 0.1W, 0402, THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K19, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2874 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2874
Res, 6K19, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2874
RES, 6K19, 0.5%, 0.1W, 0402, THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K19, 0.5%, 0.1W, 0402, THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2875
Product Name Res, 6K19, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details