Panasonic Res, 59K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD5902X

Description
RES, 59K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:59kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 59K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:59kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 59K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2865 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2865
Res, 59K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2865
RES, 59K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:59kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 59K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:59kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 59K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2864 - Newark, An Avnet Company
Chicago, IL, United States
Res, 59K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2864
Res, 59K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2864
RES, 59K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:59kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 59K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:59kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2865
Product Name Res, 59K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 59000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers