Panasonic Res, 590R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD5900X

Description
RES, 590R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:590ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 590R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:590ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 590R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2860 - Newark, An Avnet Company
Chicago, IL, United States
Res, 590R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2860
Res, 590R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2860
RES, 590R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:590ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 590R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:590ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 590R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2861 - Newark, An Avnet Company
Chicago, IL, United States
Res, 590R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2861
Res, 590R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2861
RES, 590R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:590ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 590R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:590ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2860
Product Name Res, 590R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details