Panasonic Res, 57K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD5762X

Description
RES, 57K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 57K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 57K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2859 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2859
Res, 57K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2859
RES, 57K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 57K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 57K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2858 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2858
Res, 57K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2858
RES, 57K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 57K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2859
Product Name Res, 57K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 57600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers