Panasonic Res, 576R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD5760X

Description
RES, 576R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 576R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 576R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 576R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2855
Res, 576R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2855
RES, 576R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 576R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 576R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2854 - Newark, An Avnet Company
Chicago, IL, United States
Res, 576R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2854
Res, 576R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2854
RES, 576R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 576R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2855
Product Name Res, 576R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 576 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers