Panasonic Res, 56K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD5622X

Description
RES, 56K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 56K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2852 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2852
Res, 56K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2852
RES, 56K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 56K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2853
Res, 56K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2853
RES, 56K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 56K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2852
Product Name Res, 56K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 56200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details