Panasonic Res, 56K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD5602X

Description
RES, 56K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 56K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2847 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2847
Res, 56K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2847
RES, 56K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 56K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2846 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2846
Res, 56K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2846
RES, 56K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 56K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-U2RD5602X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U2RD5602X
Resistors - Chip Resistor - Surface Mount ERJ-U2RD5602X
RES 56K OHM 0.5% 1/10W 0402 SMD

RES 56K OHM 0.5% 1/10W 0402 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 76AH2847 ERJ-U2RD5602X
Product Name Res, 56K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 56000 ohms 56000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176049-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0560 ohms
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details