Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U2RD5601X

Description
RES 5.6K OHM 0.5% 1/10W 0402 SMD
Datasheet
Description
RES 5.6K OHM 0.5% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U2RD5601X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U2RD5601X
Resistors - Chip Resistor - Surface Mount ERJ-U2RD5601X
RES 5.6K OHM 0.5% 1/10W 0402 SMD

RES 5.6K OHM 0.5% 1/10W 0402 SMD

Supplier's Site
Res, 5K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2845 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2845
Res, 5K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2845
RES, 5K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2844 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2844
Res, 5K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2844
RES, 5K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U2RD5601X 76AH2845
Product Name Resistors - Chip Resistor - Surface Mount Res, 5K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 5600 ohms 5600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567741P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details