Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U2RD5600X

Description
RES 560 OHM 0.5% 1/10W 0402 SMD
Datasheet
Description
RES 560 OHM 0.5% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U2RD5600X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U2RD5600X
Resistors - Chip Resistor - Surface Mount ERJ-U2RD5600X
RES 560 OHM 0.5% 1/10W 0402 SMD

RES 560 OHM 0.5% 1/10W 0402 SMD

Supplier's Site
Res, 560R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2843 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2843
Res, 560R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2843
RES, 560R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 560R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2842 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2842
Res, 560R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2842
RES, 560R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 560R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U2RD5600X 76AH2843
Product Name Resistors - Chip Resistor - Surface Mount Res, 560R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 560 ohms 560 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details