Panasonic Res, 54K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD5492X

Description
RES, 54K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 54K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 54K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2840 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2840
Res, 54K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2840
RES, 54K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 54K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 54K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2841 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2841
Res, 54K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2841
RES, 54K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 54K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2840
Product Name Res, 54K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 54900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details