Panasonic Res, 549R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD5490X

Description
RES, 549R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 549R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 549R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2837 - Newark, An Avnet Company
Chicago, IL, United States
Res, 549R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2837
Res, 549R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2837
RES, 549R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 549R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 549R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2836 - Newark, An Avnet Company
Chicago, IL, United States
Res, 549R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2836
Res, 549R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2836
RES, 549R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 549R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2837
Product Name Res, 549R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details