Panasonic Res, 523R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD5230X

Description
RES, 523R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 523R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 523R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2824 - Newark, An Avnet Company
Chicago, IL, United States
Res, 523R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2824
Res, 523R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2824
RES, 523R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 523R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 523R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2825 - Newark, An Avnet Company
Chicago, IL, United States
Res, 523R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2825
Res, 523R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2825
RES, 523R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 523R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2824
Product Name Res, 523R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 523 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details