Panasonic Res, 51K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD5112X

Description
RES, 51K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 51K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2822 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2822
Res, 51K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2822
RES, 51K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 51K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2823 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2823
Res, 51K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2823
RES, 51K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 51K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2822
Product Name Res, 51K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 51100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details