Panasonic Res, 5K11, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD5111X

Description
RES, 5K11, 0.5%, 0.1W, 0402, THICK FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5K11, 0.5%, 0.1W, 0402, THICK FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K11, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2821 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2821
Res, 5K11, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2821
RES, 5K11, 0.5%, 0.1W, 0402, THICK FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K11, 0.5%, 0.1W, 0402, THICK FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K11, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2820 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2820
Res, 5K11, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2820
RES, 5K11, 0.5%, 0.1W, 0402, THICK FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K11, 0.5%, 0.1W, 0402, THICK FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2821
Product Name Res, 5K11, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details