Panasonic Res, 4K99, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD4991X

Description
RES, 4K99, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K99, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K99, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2809
Res, 4K99, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2809
RES, 4K99, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K99, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K99, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2808 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2808
Res, 4K99, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2808
RES, 4K99, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K99, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2809
Product Name Res, 4K99, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details