Panasonic Res, 48K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD4872X

Description
RES, 48K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 48K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 48K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2805 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2805
Res, 48K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2805
RES, 48K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 48K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 48K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2804 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2804
Res, 48K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2804
RES, 48K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 48K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2805
Product Name Res, 48K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 48700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details