Panasonic Res, 47K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD4752X

Description
RES, 47K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 47K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2799 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2799
Res, 47K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2799
RES, 47K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 47K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2798 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2798
Res, 47K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2798
RES, 47K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 47K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U2RD4752X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U2RD4752X
Chip Resistor - Surface Mount ERJ-U2RD4752X
RES 47.5K OHM 0.5% 1/10W 0402 SM

RES 47.5K OHM 0.5% 1/10W 0402 SM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH2799 ERJ-U2RD4752X
Product Name Res, 47K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 47500 ohms 47500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567481P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details