Panasonic Res, 475R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD4750X

Description
RES, 475R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 475R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 475R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2795 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2795
Res, 475R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2795
RES, 475R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 475R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 475R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2794 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2794
Res, 475R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2794
RES, 475R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 475R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U2RD4750X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U2RD4750X
Chip Resistor - Surface Mount ERJ-U2RD4750X
RES 475 OHM 0.5% 1/10W 0402 SMD

RES 475 OHM 0.5% 1/10W 0402 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH2795 ERJ-U2RD4750X
Product Name Res, 475R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD123GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details