Panasonic Res, 4K64, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD4641X

Description
RES, 4K64, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K64, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K64, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2784 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K64, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2784
Res, 4K64, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2784
RES, 4K64, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K64, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K64, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2785 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K64, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2785
Res, 4K64, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2785
RES, 4K64, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K64, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.64kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2784
Product Name Res, 4K64, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4640 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details