Panasonic Res, 45K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD4532X

Description
RES, 45K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 45K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 45K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2781 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2781
Res, 45K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2781
RES, 45K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 45K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 45K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2780 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2780
Res, 45K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2780
RES, 45K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 45K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2781
Product Name Res, 45K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 45300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers