Panasonic Res, 4K53, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD4531X

Description
RES, 4K53, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K53, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K53, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K53, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2779
Res, 4K53, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2779
RES, 4K53, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K53, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K53, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2778 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K53, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2778
Res, 4K53, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2778
RES, 4K53, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K53, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2779
Product Name Res, 4K53, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details