Panasonic Res, 4K42, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD4421X

Description
RES, 4K42, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.42kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K42, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.42kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K42, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K42, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2773
Res, 4K42, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2773
RES, 4K42, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.42kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K42, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.42kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K42, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2772 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K42, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2772
Res, 4K42, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2772
RES, 4K42, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.42kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K42, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.42kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2773
Product Name Res, 4K42, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4420 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details