Panasonic Res, 442R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD4420X

Description
RES, 442R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 442R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 442R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2771 - Newark, An Avnet Company
Chicago, IL, United States
Res, 442R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2771
Res, 442R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2771
RES, 442R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 442R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 442R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 442R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2770
Res, 442R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2770
RES, 442R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 442R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U2RD4420X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U2RD4420X
Chip Resistor - Surface Mount ERJ-U2RD4420X
RES 442 OHM 0.5% 1/10W 0402 SMD

RES 442 OHM 0.5% 1/10W 0402 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH2771 ERJ-U2RD4420X
Product Name Res, 442R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 442 ohms 442 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573190 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180000 ohms
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers