Panasonic Res, 4K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD4301X

Description
RES, 4K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2761
Res, 4K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2761
RES, 4K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2760 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2760
Res, 4K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2760
RES, 4K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2761
Product Name Res, 4K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers