Panasonic Res, 430R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD4300X

Description
RES, 430R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:430ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 430R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:430ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 430R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2758 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2758
Res, 430R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2758
RES, 430R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:430ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 430R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:430ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 430R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2759
Res, 430R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2759
RES, 430R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:430ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 430R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:430ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2758
Product Name Res, 430R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers