Panasonic Res, 422R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD4220X

Description
RES, 422R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 422R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 422R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2752 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2752
Res, 422R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2752
RES, 422R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 422R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 422R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2753
Res, 422R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2753
RES, 422R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 422R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2752
Product Name Res, 422R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details