Panasonic Res, 41K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD4122X

Description
RES, 41K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 41K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 41K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2750
Res, 41K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2750
RES, 41K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 41K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 41K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2751 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2751
Res, 41K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2751
RES, 41K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 41K2, 0.5%, 0.1W, 0402, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2750
Product Name Res, 41K2, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 41200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers