Panasonic Res, 3K92, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD3921X

Description
RES, 3K92, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K92, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K92, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2736 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2736
Res, 3K92, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2736
RES, 3K92, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K92, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K92, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2737 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2737
Res, 3K92, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2737
RES, 3K92, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K92, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U2RD3921X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U2RD3921X
Chip Resistor - Surface Mount ERJ-U2RD3921X
RES 3.92K OHM 0.5% 1/10W 0402 SM

RES 3.92K OHM 0.5% 1/10W 0402 SM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH2736 ERJ-U2RD3921X
Product Name Res, 3K92, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3920 ohms 3920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details