Panasonic Res, 39K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD3902X

Description
RES, 39K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 39K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2733 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2733
Res, 39K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2733
RES, 39K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 39K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2732 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2732
Res, 39K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2732
RES, 39K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 39K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2733
Product Name Res, 39K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 39000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers