Panasonic Res, 38K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD3832X

Description
RES, 38K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 38K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 38K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2727 - Newark, An Avnet Company
Chicago, IL, United States
Res, 38K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2727
Res, 38K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2727
RES, 38K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 38K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 38K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2726 - Newark, An Avnet Company
Chicago, IL, United States
Res, 38K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2726
Res, 38K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2726
RES, 38K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 38K3, 0.5%, 0.1W, 0402, THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2727
Product Name Res, 38K3, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 38300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details