Panasonic Res, 383R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD3830X

Description
RES, 383R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:383ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 383R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:383ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 383R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2723 - Newark, An Avnet Company
Chicago, IL, United States
Res, 383R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2723
Res, 383R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2723
RES, 383R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:383ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 383R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:383ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 383R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2722 - Newark, An Avnet Company
Chicago, IL, United States
Res, 383R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2722
Res, 383R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2722
RES, 383R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:383ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 383R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:383ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2723
Product Name Res, 383R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 383 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers