Panasonic Res, 3K74, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD3741X

Description
RES, 3K74, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K74, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K74, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2718 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K74, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2718
Res, 3K74, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2718
RES, 3K74, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K74, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K74, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2719 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K74, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2719
Res, 3K74, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2719
RES, 3K74, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K74, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2718
Product Name Res, 3K74, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details