Panasonic Res, 36K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD3652X

Description
RES, 36K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:36.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 36K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:36.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 36K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2715 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2715
Res, 36K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2715
RES, 36K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:36.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 36K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:36.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2714 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2714
Res, 36K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2714
RES, 36K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:36.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 36K5, 0.5%, 0.1W, 0402, THICK FILM; Resistance:36.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2715
Product Name Res, 36K5, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 36500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details