Panasonic Res, 3K65, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD3651X

Description
RES, 3K65, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K65, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K65, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2713 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K65, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2713
Res, 3K65, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2713
RES, 3K65, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K65, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K65, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2712 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K65, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2712
Res, 3K65, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2712
RES, 3K65, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K65, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2713
Product Name Res, 3K65, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details