Panasonic Res, 3K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD3601X

Description
RES, 3K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2706 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2706
Res, 3K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2706
RES, 3K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2707 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2707
Res, 3K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2707
RES, 3K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2706
Product Name Res, 3K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers