Panasonic Res, 3K57, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD3571X

Description
RES, 3K57, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K57, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K57, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2700 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K57, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2700
Res, 3K57, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2700
RES, 3K57, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K57, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K57, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2701 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K57, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2701
Res, 3K57, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2701
RES, 3K57, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K57, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2700
Product Name Res, 3K57, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3570 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details