Panasonic Res, 357R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD3570X

Description
RES, 357R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 357R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 357R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2699 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2699
Res, 357R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2699
RES, 357R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 357R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 357R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2698 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2698
Res, 357R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2698
RES, 357R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 357R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2699
Product Name Res, 357R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details