Panasonic Res, 3K48, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD3481X

Description
RES, 3K48, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K48, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K48, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2694 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2694
Res, 3K48, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2694
RES, 3K48, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K48, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K48, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2695 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2695
Res, 3K48, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2695
RES, 3K48, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K48, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2694
Product Name Res, 3K48, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3480 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers