Panasonic Res, 34K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD3402X

Description
RES, 34K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 34K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 34K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2690 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2690
Res, 34K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2690
RES, 34K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 34K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 34K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2691 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2691
Res, 34K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2691
RES, 34K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 34K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2690
Product Name Res, 34K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 34000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers