Panasonic Res, 3K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD3401X

Description
RES, 3K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2689 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2689
Res, 3K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2689
RES, 3K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2688 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2688
Res, 3K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2688
RES, 3K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U2RD3401X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U2RD3401X
Chip Resistor - Surface Mount ERJ-U2RD3401X
RES 3.4K OHM 0.5% 1/10W 0402 SMD

RES 3.4K OHM 0.5% 1/10W 0402 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH2689 ERJ-U2RD3401X
Product Name Res, 3K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3400 ohms 3400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details