RES, 3K32, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.32kohm;
RES, 3K32, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.32kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 76AH2682 |
| Product Name | Res, 3K32, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 3320 ohms |