Panasonic Res, 332R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD3320X

Description
RES, 332R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 332R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 332R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2681 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2681
Res, 332R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2681
RES, 332R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 332R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 332R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2680 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2680
Res, 332R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2680
RES, 332R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 332R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U2RD3320X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U2RD3320X
Chip Resistor - Surface Mount ERJ-U2RD3320X
RES 332 OHM 0.5% 1/10W 0402 SMD

RES 332 OHM 0.5% 1/10W 0402 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH2681 ERJ-U2RD3320X
Product Name Res, 332R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 3-2176090-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details