Panasonic Res, 30K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD3012X

Description
RES, 30K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 30K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2654 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2654
Res, 30K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2654
RES, 30K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2655 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2655
Res, 30K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2655
RES, 30K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2654
Product Name Res, 30K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 30100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details