Panasonic Res, 3K01, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD3011X

Description
RES, 3K01, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K01, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K01, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2652 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2652
Res, 3K01, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2652
RES, 3K01, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K01, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K01, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2653 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2653
Res, 3K01, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2653
RES, 3K01, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K01, 0.5%, 0.1W, 0402, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2652
Product Name Res, 3K01, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3010 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756274 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers