Panasonic Res, 30K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD3002X

Description
RES, 30K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 30K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2648 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2648
Res, 30K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2648
RES, 30K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2649
Res, 30K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2649
RES, 30K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2648
Product Name Res, 30K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 30000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details