Panasonic Res, 29K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD2942X

Description
RES, 29K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 29K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 29K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2642 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2642
Res, 29K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2642
RES, 29K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 29K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 29K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2643 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2643
Res, 29K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2643
RES, 29K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 29K4, 0.5%, 0.1W, 0402, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2642
Product Name Res, 29K4, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 29400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details