Panasonic Res, 2K94, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD2941X

Description
RES, 2K94, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K94, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K94, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2640 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K94, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2640
Res, 2K94, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2640
RES, 2K94, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K94, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K94, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2641 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K94, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2641
Res, 2K94, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2641
RES, 2K94, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K94, 0.5%, 0.1W, 0402, THICK FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2640
Product Name Res, 2K94, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2940 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details